Texas Instruments DS25CP152 3.125 Gbps LVDS 2x2 Crosspoint Switch DS25CP152TSQ/NOPB

Description
3.125 Gbps LVDS 2x2 Crosspoint Switch 16-WQFN -40 to 85
Request a Quote Datasheet
Description
3.125 Gbps LVDS 2x2 Crosspoint Switch 16-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS25CP152 3.125 Gbps LVDS 2x2 Crosspoint Switch - DS25CP152TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS25CP152 3.125 Gbps LVDS 2x2 Crosspoint Switch
DS25CP152TSQ/NOPB
DS25CP152 3.125 Gbps LVDS 2x2 Crosspoint Switch DS25CP152TSQ/NOPB
3.125 Gbps LVDS 2x2 Crosspoint Switch 16-WQFN -40 to 85

3.125 Gbps LVDS 2x2 Crosspoint Switch 16-WQFN -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS25CP152TSQ/NOPBTR-ND
Signal Switches, Multiplexers, Decoders DS25CP152TSQ/NOPBTR-ND
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS25CP152TSQ/NOPBCT-ND
Signal Switches, Multiplexers, Decoders DS25CP152TSQ/NOPBCT-ND
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS25CP152TSQ/NOPBDKR-ND
Signal Switches, Multiplexers, Decoders DS25CP152TSQ/NOPBDKR-ND
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Crosspoint Switch 1 x 2:2 16-WQFN (4x4)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPB - 014762-DS25CP152TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPB
014762-DS25CP152TSQ/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPB 014762-DS25CP152TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014762-DS25CP152TSQ/ NOPB Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014762-DS25CP152TSQ/NOPB
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Analog Switch and Multiplexer IC
743-DS25CP152TSQ/NOPB
3.3V Analog Switch and Multiplexer IC 743-DS25CP152TSQ/NOPB
2x2 Digital Crosspoint Switch, 3.125Gbps, 3.3V, WQFN Product overview: DS25CP152TSQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP152TSQ/NOP B can be used for catalog matching and distributor lookup.

2x2 Digital Crosspoint Switch, 3.125Gbps, 3.3V, WQFN Product overview: DS25CP152TSQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP152TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS25CP152TSQ/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS25CP152TSQ/NOPB
IC CROSSPOINT SW 1 X 2:2 16WQFN

IC CROSSPOINT SW 1 X 2:2 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DS25CP152TSQ/NOPB DS25CP152TSQ/NOPBTR-ND 014762-DS25CP152TSQ/NOPB 743-DS25CP152TSQ/NOPB DS25CP152TSQ/NOPB
Product Name DS25CP152 3.125 Gbps LVDS 2x2 Crosspoint Switch Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP152TSQ/NOPB 3.3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type WQFN 16-WFQFN 16-WQFN (4x4) Tape and Reel
Unlock Full Specs
to access all available technical data