3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization 40-WQFN -40 to 85
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
IC CROSSPOINT SWITCH 4X4 40WQFN Product overview: DS25CP114TSQX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP114TSQX/NO
Manufacturer: Texas Instruments
Win Source Part Number: 917417-DS25CP114TSQX
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS25CP114
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CROSSPOINT SW 1 X 4:4 40WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DS25CP114TSQX/NOPB | DS25CP114TSQX/NOPB-ND | 743-DS25CP114TSQX/NOPB | 917417-DS25CP114TSQX/NOPB | DS25CP114TSQX/NOPB |
| Product Name | DS25CP114 3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP114TSQX/NOPB | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |