3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization 40-WQFN -40 to 85
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
Digital Crosspoint Quad 4x4 3.125Gbps 40-Pin WQFN EP T/R Product overview: DS25CP114TSQE/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP114TSQE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 773247-DS25CP114TSQE
Packaging: Reel package
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: DS25CP114
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-WQFN (6x6)
Alternative Parts (Cross-Reference): DS25CP114TSQX; DS25CP114TSQ;
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CROSSPOINT SW 1 X 4:4 40WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DS25CP114TSQE/NOPB | DS25CP114TSQE/NOPBTR-ND | 743-DS25CP114TSQE/NOPB | 773247-DS25CP114TSQE/NOPB | DS25CP114TSQE/NOPB |
| Product Name | DS25CP114 3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization | Signal Switches, Multiplexers, Decoders | Quad Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP114TSQE/NOPB | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | WQFN | 40-WFQFN | Tape and Reel |