3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization 40-WQFN -40 to 85
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
IC CROSSPOINT SW 1 X 4:4 40WQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | DS25CP114TSQ/NOPB | DS25CP114TSQ/NOPB-ND | DS25CP114TSQ/NOPB |
| Product Name | DS25CP114 3.125 Gbps 4x4 LVDS Crosspoint Switch w/ Tx Pre-Emphasis & Rx Equalization | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |