3.125 Gbps 4x4 LVDS Crosspoint Switch with Tx Pre-Emphasis & Rx Equalization 40-WQFN -40 to 85
3.125Gbps Digital Crosspoint Switch, Quad 4x4, 3.3V, WQFN Product overview: DS25CP104ATSQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP104ATSQ/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1034784-DS25CP104ATS
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)
IC CROSSPOINT SW 1 X 4:4 40WQFN
DIGITAL CROSS POINT SWITCH, 4X4, WQFN-40; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:WQFN; No. of RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | DS25CP104ATSQ/NOPB | 743-DS25CP104ATSQ/NOPB | 1034784-DS25CP104ATSQ/NOPB | DS25CP104ATSQ/NOPBCT-ND | DS25CP104ATSQ/NOPB | 33AH3941 |
| Product Name | DS25CP104A 3.125 Gbps 4x4 LVDS Crosspoint Switch with Tx Pre-Emphasis & Rx Equalization | Quad 3.3V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP104ATSQ/NOPB | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | Digital Cross Point Switch, 4X4, Wqfn-40; Crosspoint Switch Type Texas Instruments |
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | WQFN | Tape and Reel | 40-WQFN (6x6) | 40-WFQFN |