The DS25CP102QSQ/NOPB is a 3.125 Gbps 2x2 LVDS crosspoint switch designed for automotive applications. It features low jitter, low skew, and low power operation, making it suitable for high-speed signal routing over lossy FR-4 printed circuit boards and balanced cables. The device supports pin-configurable transmit pre-emphasis and receive equalization, which helps eliminate data-dependent jitter. It has a wide input common mode voltage range, allowing compatibility with LVDS, CML, and LVPECL drivers. The integrated 100,Ѷ input and output termination minimizes insertion and return losses, reducing the overall component count and board space requirements. The device is housed in a compact 4mm x 4mm WQFN-16 package and is rated for operation in temperatures ranging from -40°C to +85°C. Additionally, it offers robust ESD protection of up to 8 kV on LVDS I/O pins, enhancing reliability in automotive environments.
Auto 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ Tx Pre-Emphasis and Rx Equalization 16-WQFN -40 to 85
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)
LVDS Cross point Switch Product overview: DS25CP102QSQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS25CP102QSQ/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 123863-DS25CP102QSQ/
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC CROSSPOINT SW 1 X 2:2 16WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DS25CP102QSQ/NOPB | DS25CP102QSQ/NOPBTR-ND | 743-DS25CP102QSQ/NOPB | 123863-DS25CP102QSQ/NOPB | DS25CP102QSQ/NOPB |
| Product Name | DS25CP102Q-Q1 Auto 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ Tx Pre-Emphasis and Rx Equalization | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - DS25CP102QSQ/NOPB | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | WQFN | 16-WFQFN | Tape and Reel | 16-WQFN (4x4) |