Texas Instruments DS10CP154A 1.5 Gbps 4x4 LVDS Crosspoint Switch DS10CP154ATSQX/NOPB

Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 40-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS10CP154A 1.5 Gbps 4x4 LVDS Crosspoint Switch - DS10CP154ATSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS10CP154A 1.5 Gbps 4x4 LVDS Crosspoint Switch
DS10CP154ATSQX/NOPB
DS10CP154A 1.5 Gbps 4x4 LVDS Crosspoint Switch DS10CP154ATSQX/NOPB
1.5 Gbps 4x4 LVDS Crosspoint Switch 40-WQFN -40 to 85

1.5 Gbps 4x4 LVDS Crosspoint Switch 40-WQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP154ATSQX/NOPB - 772880-DS10CP154ATSQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP154ATSQX/NOPB
772880-DS10CP154ATSQX/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP154ATSQX/NOPB 772880-DS10CP154ATSQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772880-DS10CP154ATSQ X/NOPB Packaging: Reel package Type: Crosspoint Switch Operating Temperature Range: -40°C ~ 85°C Package: 40-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: DS10CP154A Categories: Integrated Circuits (ICs) Manufacturer Package: 40-WQFN (6x6) Alternative Parts (Cross-Reference): SY89540UMI; SY89540UMGTR; SY89540UMG; Introduction Date: August 12, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772880-DS10CP154ATSQX/NOPB
Packaging: Reel package
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: DS10CP154A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-WQFN (6x6)
Alternative Parts (Cross-Reference): SY89540UMI; SY89540UMGTR; SY89540UMG;
Introduction Date: August 12, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DS10CP154ATSQX/NOPB
Analog Switch and Multiplexer IC 743-DS10CP154ATSQX/NOPB
Digital Crosspoint Single 4x4 1.5Gbps 40-Pin WQFN EP T/R Product overview: DS10CP154ATSQX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP154ATSQX/N OPB can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 4x4 1.5Gbps 40-Pin WQFN EP T/R Product overview: DS10CP154ATSQX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP154ATSQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-44115-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-44115-2-ND
Signal Switches, Multiplexers, Decoders 296-44115-2-ND
Crosspoint Switch 1 x 4:4 40-WQFN (6x6)

Crosspoint Switch 1 x 4:4 40-WQFN (6x6)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS10CP154ATSQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS10CP154ATSQX/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS10CP154ATSQX/NOPB
IC CROSSPOINT SW 1 X 4:4 40WQFN

IC CROSSPOINT SW 1 X 4:4 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number DS10CP154ATSQX/NOPB 772880-DS10CP154ATSQX/NOPB 743-DS10CP154ATSQX/NOPB 296-44115-2-ND DS10CP154ATSQX/NOPB
Product Name DS10CP154A 1.5 Gbps 4x4 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP154ATSQX/NOPB Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type WQFN Tape and Reel 40-WFQFN
Unlock Full Specs
to access all available technical data