Texas Instruments DS10CP152 1.5 Gbps 2X2 LVDS Crosspoint Switch DS10CP152TMA/NOPB

Description
1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS10CP152 1.5 Gbps 2X2 LVDS Crosspoint Switch - DS10CP152TMA/NOPB - Texas Instruments
Dallas, TX, United States
DS10CP152 1.5 Gbps 2X2 LVDS Crosspoint Switch
DS10CP152TMA/NOPB
DS10CP152 1.5 Gbps 2X2 LVDS Crosspoint Switch DS10CP152TMA/NOPB
1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85

1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS10CP152TMA/NOPB-ND
Signal Switches, Multiplexers, Decoders DS10CP152TMA/NOPB-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB - 127134-DS10CP152TMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB
127134-DS10CP152TMA/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB 127134-DS10CP152TMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127134-DS10CP152TMA/ NOPB Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127134-DS10CP152TMA/NOPB
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-DS10CP152TMA/NOPB
SOIC Analog Switch and Multiplexer IC 743-DS10CP152TMA/NOPB
Digital Crosspoint Single 2x2 1.5Gbps 16-Pin SOIC Tube Product overview: DS10CP152TMA/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP152TMA/NOP B can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 16-Pin SOIC Tube Product overview: DS10CP152TMA/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP152TMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS10CP152TMA/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS10CP152TMA/NOPB
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DS10CP152TMA/NOPB DS10CP152TMA/NOPB-ND 127134-DS10CP152TMA/NOPB 743-DS10CP152TMA/NOPB DS10CP152TMA/NOPB
Product Name DS10CP152 1.5 Gbps 2X2 LVDS Crosspoint Switch Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152TMA/NOPB SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data