Texas Instruments DS10CP152Q-Q1 Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch DS10CP152QMA/NOPB

Description
Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS10CP152Q-Q1 Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch - DS10CP152QMA/NOPB - Texas Instruments
Dallas, TX, United States
DS10CP152Q-Q1 Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch
DS10CP152QMA/NOPB
DS10CP152Q-Q1 Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch DS10CP152QMA/NOPB
Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPB - 1034246-DS10CP152QMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPB
1034246-DS10CP152QMA/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPB 1034246-DS10CP152QMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034246-DS10CP152QMA /NOPB Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034246-DS10CP152QMA/NOPB
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Analog Switch and Multiplexer IC
743-DS10CP152QMA/NOPB
Automotive SOIC Analog Switch and Multiplexer IC 743-DS10CP152QMA/NOPB
Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85 Product overview: DS10CP152QMA/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP152QMA/NOP B can be used for catalog matching and distributor lookup.

Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch 16-SOIC -40 to 85 Product overview: DS10CP152QMA/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS10CP152QMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS10CP152QMA/NOPBTR-ND
Signal Switches, Multiplexers, Decoders DS10CP152QMA/NOPBTR-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS10CP152QMA/NOPBDKR-ND
Signal Switches, Multiplexers, Decoders DS10CP152QMA/NOPBDKR-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS10CP152QMA/NOPBCT-ND
Signal Switches, Multiplexers, Decoders DS10CP152QMA/NOPBCT-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS10CP152QMA/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS10CP152QMA/NOPB
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number DS10CP152QMA/NOPB 1034246-DS10CP152QMA/NOPB 743-DS10CP152QMA/NOPB DS10CP152QMA/NOPBTR-ND DS10CP152QMA/NOPB
Product Name DS10CP152Q-Q1 Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS10CP152QMA/NOPB Automotive SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Automotive
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 16-SOIC Tape and Reel SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data