Octal Low-Side Driver with Serial Interface 16-TSSOP -40 to 85
Unipolar Motor Driver NMOS SPI 16-TSSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tube
Product Status: Active
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Low Side (8)
Applications: General Purpose
Current - Output: 200mA
Voltage - Supply: 8V ~ 38V
38-V, 0.3-A, octal low-side motor driver with serial control 16-TSSOP -40 to 85 Product overview: DRV8860PW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8860PW can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS SPI 16-TSSOP
IC MTR DRV UNIPOLR 8-38V 16TSSOP
Unipolar Stepper Motor Driver 16-Pin TSSOP Tube
IC, LOW SIDE DRIV, 0.4A, TSSOP-16; Motor Type:Stepper; No. of Outputs:8Outputs; Output Current:560mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:8.2V; Supply Voltage Max:38V; Operating RoHS Compliant: Yes
IC MTR DRV UNIPOLR 8-38V 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV8860PW | 296-46511-5-ND | 744-DRV8860PW | DRV8860PW | DRV8860PW | 815-DRV8860PW | 52AH7098 | DRV8860PW | |
| Product Name | DRV8860 Octal Low-Side Driver with Serial Interface | Motor Drivers, Controllers | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Unipolar Stepper Motor Driver 16-Pin TSSOP Tube | Ic, Low Side Driv, 0.4A, Tssop-16; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 8 to 38 volts | 8 to 38 volts | 8 to 38 volts | 8 volts | 8 to 38 volts | ||||
| Peak Current | 0.5660 amps | 0.2000 amps | |||||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper |