Manufacturer: Texas Instruments
Win Source Part Number: 772842-DRV632EVM
Series: DirectPath
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: DRV632
Family Name: DRV632
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 772842-DRV632EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - DRV632EVM |
| Supply Voltage (VS) | 3 to 3.6 volts |