Texas Instruments Audio Special Purpose - DRV134UA DRV134UA

Description
Manufacturer: Texas Instruments Win Source Part Number: 014606-DRV134UA Packaging: Tube/Rail Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Number of Channels: 2 Family Name: DRV134 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Purpose: Line Driver Supply Voltage - Operating: ±4.5 V to 18 V Alternative Parts (Cross-Reference): SSM2142S; SSM2142S-REEL; SSM2142SZ-REEL; SSM2142SZ; Introduction Date: April 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014606-DRV134UA Packaging: Tube/Rail Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Number of Channels: 2 Family Name: DRV134 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Purpose: Line Driver Supply Voltage - Operating: ±4.5 V to 18 V Alternative Parts (Cross-Reference): SSM2142S; SSM2142S-REEL; SSM2142SZ-REEL; SSM2142SZ; Introduction Date: April 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - DRV134UA - 014606-DRV134UA - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DRV134UA
014606-DRV134UA
Audio Special Purpose - DRV134UA 014606-DRV134UA
Manufacturer: Texas Instruments Win Source Part Number: 014606-DRV134UA Packaging: Tube/Rail Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Number of Channels: 2 Family Name: DRV134 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Purpose: Line Driver Supply Voltage - Operating: ±4.5 V to 18 V Alternative Parts (Cross-Reference): SSM2142S; SSM2142S-REEL; SSM2142SZ-REEL; SSM2142SZ; Introduction Date: April 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014606-DRV134UA
Packaging: Tube/Rail
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 2
Family Name: DRV134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Purpose: Line Driver
Supply Voltage - Operating: ±4.5 V to 18 V
Alternative Parts (Cross-Reference): SSM2142S; SSM2142S-REEL; SSM2142SZ-REEL; SSM2142SZ;
Introduction Date: April 01, 2006
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
DRV134UA
Audio Amplifiers DRV134UA
Audio Amplifiers Audio Balanced Line Drivers

Audio Amplifiers Audio Balanced Line Drivers

Buy Now Datasheet
Audio Special Purpose - DRV134UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
DRV134UA
Audio Special Purpose DRV134UA
Audio Line Driver 2 Channel 16-SOIC

Audio Line Driver 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 014606-DRV134UA DRV134UA DRV134UA
Product Name Audio Special Purpose - DRV134UA Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data