Texas Instruments 18V Special Purpose Amplifier Ic DRV134UA/1KE4

Description
Audio Diff Line Driver IC, 18V, 6dB Gain, 16SOIC Product overview: DRV134UA/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-DRV134UA/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio Diff Line Driver IC, 18V, 6dB Gain, 16SOIC Product overview: DRV134UA/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-DRV134UA/1KE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
18V Special Purpose Amplifier Ic
771-DRV134UA/1KE4
18V Special Purpose Amplifier Ic 771-DRV134UA/1KE4
Audio Diff Line Driver IC, 18V, 6dB Gain, 16SOIC Product overview: DRV134UA/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-DRV134UA/1KE4 can be used for catalog matching and distributor lookup.

Audio Diff Line Driver IC, 18V, 6dB Gain, 16SOIC Product overview: DRV134UA/1KE4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-DRV134UA/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - DRV134UA/1KE4 - 971345-DRV134UA/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - DRV134UA/1KE4
971345-DRV134UA/1KE4
Linear - Linear - Amplifiers - Audio - DRV134UA/1KE4 971345-DRV134UA/1KE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971345-DRV134UA/1KE4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Elements: 3 Interface: Analog Gain: 6 dB Weight: 420.395078 mg Resistance: 10 kΩ Slew Rate: 15 V/µs Number of Channels: 1 Number of Pins: 16 Quiescent Current: 5.2 mA Common Mode Rejection Ratio: 46 dB Categories: Linear - Amplifiers - Audio Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 9 V Nominal Supply Current: 5.2 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 4.5 V Supply Type: Dual Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 6 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971345-DRV134UA/1KE4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 3
Interface: Analog
Gain: 6 dB
Weight: 420.395078 mg
Resistance: 10 kΩ
Slew Rate: 15 V/µs
Number of Channels: 1
Number of Pins: 16
Quiescent Current: 5.2 mA
Common Mode Rejection Ratio: 46 dB
Categories: Linear - Amplifiers - Audio
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 9 V
Nominal Supply Current: 5.2 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4.5 V
Supply Type: Dual
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 6 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Audio Amplifier Chips
Product Number 771-DRV134UA/1KE4 971345-DRV134UA/1KE4
Product Name 18V Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Audio - DRV134UA/1KE4
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data