Texas Instruments Integrated Circuits (ICs) Logic Comparators DM8130N

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Comparators Package: Bulk Product Status: Active Type: Identity Comparator Number of Bits: 10 Output: Active Low Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Comparators Package: Bulk Product Status: Active Type: Identity Comparator Number of Bits: 10 Output: Active Low Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Comparators
Integrated Circuits (ICs) Logic Comparators
Alternative Parts (Cross-Reference): Cross Manufacturer: National Semiconductor Category: Integrated Circuits (ICs) Logic Comparators Package: Bulk Product Status: Active Type: Identity Comparator Number of Bits: 10 Output: Active Low Package / Case: 24-DIP (0.600", 15.24mm) Supplier Device Package: 24-PDIP

Alternative Parts (Cross-Reference): Cross
Manufacturer: National Semiconductor
Category: Integrated Circuits (ICs) Logic Comparators
Package: Bulk
Product Status: Active
Type: Identity Comparator
Number of Bits: 10
Output: Active Low
Package / Case: 24-DIP (0.600", 15.24mm)
Supplier Device Package: 24-PDIP

Buy Now Datasheet
Comparators - DM8130N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
DM8130N
Comparators DM8130N
Magnitude Comparator Bit Active Low Output A=B 24-PDIP

Magnitude Comparator Bit Active Low Output A=B 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators
Product Number DM8130N
Product Name Integrated Circuits (ICs) Logic Comparators Comparators
Logic Output Identity Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Comparators - 2444507 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Open Collector
Package Type DMP14
View Details
LM139AQML Low Power Low Offset Voltage Quad Comparator - LM139AW/883 - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers