Manufacturer: Texas Instruments
Win Source Part Number: 1323022-DIX4192IPFBR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Packaging: Reel - TR
Specifications: Differential Output
Applications: Automotive Audio, Professional Audio
Standard Package: 1,000
Mounting: Surface Mount
Function: Audio Transceiver
Interface: I2C, SPI
Number of Channels: 4
Voltage - Supply: 1.65V ~ 1.95V
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44730-1,296-4473
Base Product Number: DIX4192
RoHS Status: ROHS3 Compliant
Audio Audio Transceiver 4 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1323022-DIX4192IPFBRQ1 | DIX4192IPFBRQ1 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS | RoHS |