Texas Instruments DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters DCR011203P

Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203P - Texas Instruments
Dallas, TX, United States
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters
DCR011203P
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters DCR011203P
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Buy Now Datasheet
Isolated 1W DC-DC Converter IC - 132-DCR011203P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W DC-DC Converter IC
132-DCR011203P
Isolated 1W DC-DC Converter IC 132-DCR011203P
DCR011203 MINIATURE, 1W ISOLATED Product overview: DCR011203P from Burr-Brown (Texas Instruments) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011203P can be used for catalog matching and distributor lookup.

DCR011203 MINIATURE, 1W ISOLATED Product overview: DCR011203P from Burr-Brown (Texas Instruments) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011203P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR011203P 132-DCR011203P
Product Name DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W DC-DC Converter IC
Package Type Other; PDIP,SOP Other; Bulk
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2596S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Automotive Buck 3.5V 36V Step-Down DC-DC Converter IC - 739-LM536015QDSXTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers