Texas Instruments Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 DCPA10505P-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 868267-DCPA10505P-U/ 700 Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DCPA10505 Categories: Power Supplies - Board Mount Case / Package: 7-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51051-6, 296-51051-1, 296-51051-2, DCPA10505P-U/700-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868267-DCPA10505P-U/ 700 Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DCPA10505 Categories: Power Supplies - Board Mount Case / Package: 7-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51051-6, 296-51051-1, 296-51051-2, DCPA10505P-U/700-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 - 868267-DCPA10505P-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700
868267-DCPA10505P-U/700
Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 868267-DCPA10505P-U/700
Manufacturer: Texas Instruments Win Source Part Number: 868267-DCPA10505P-U/ 700 Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DCPA10505 Categories: Power Supplies - Board Mount Case / Package: 7-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51051-6, 296-51051-1, 296-51051-2, DCPA10505P-U/700-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868267-DCPA10505P-U/700
Series: DCPA1 (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input
Package: 14-SMD Module, 7 Leads, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCPA10505
Categories: Power Supplies - Board Mount
Case / Package: 7-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51051-6, 296-51051-1, 296-51051-2, DCPA10505P-U/700-ND

Buy Now Datasheet
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P-U/700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1 W DC-DC Converter IC
132-DCPA10505P-U/700
Isolated 1 W DC-DC Converter IC 132-DCPA10505P-U/700
1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-SOP -40 to 100 Product overview: DCPA10505P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P-U/700 can be used for catalog matching and distributor lookup.

1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-SOP -40 to 100 Product overview: DCPA10505P-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P-U/700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 868267-DCPA10505P-U/700 132-DCPA10505P-U/700
Product Name Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 Isolated 1 W DC-DC Converter IC
Package Type Other; 7-SOP
Unlock Full Specs
to access all available technical data