Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - DCP010515P-U DCP010515P-U

Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166881-DCP010515P-U Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166881-DCP010515P-U Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCP010515P-U is a miniature isolated DC/DC switching regulator designed for 5V input applications, providing a nominal output power of 1W. It features a low profile of 0.15 inches (3.8mm) and is capable of operating efficiently with up to 75% efficiency at full load. The device supports a wide output voltage range of 14V to 15.5V and includes protection features such as output short circuit protection and thermal shutdown. This regulator is suitable for various applications, including point-of-use power conversion, digital interface power, ground loop elimination, and data acquisition. It is designed to start into any capacitive load and is fully synchronizable, making it versatile for different circuit designs. The DCP010515P-U also offers 1000Vrms isolation and has a mean time to failure (MTTF) of 108 million hours, indicating high reliability. The product is available in a 14-pin plastic DIP package and can be ordered in tape and reel format for high-volume assembly. Its compliance with EN55022 Class B ensures that it meets electromagnetic compatibility standards, making it a suitable choice for applications requiring regulatory compliance.

Datasheet Summary
Powered by GS/AI

The DCP010515P-U is a miniature isolated DC/DC switching regulator designed for 5V input applications, providing a nominal output power of 1W. It features a low profile of 0.15 inches (3.8mm) and is capable of operating efficiently with up to 75% efficiency at full load. The device supports a wide output voltage range of 14V to 15.5V and includes protection features such as output short circuit protection and thermal shutdown. This regulator is suitable for various applications, including point-of-use power conversion, digital interface power, ground loop elimination, and data acquisition. It is designed to start into any capacitive load and is fully synchronizable, making it versatile for different circuit designs. The DCP010515P-U also offers 1000Vrms isolation and has a mean time to failure (MTTF) of 108 million hours, indicating high reliability. The product is available in a 14-pin plastic DIP package and can be ordered in tape and reel format for high-volume assembly. Its compliance with EN55022 Class B ensures that it meets electromagnetic compatibility standards, making it a suitable choice for applications requiring regulatory compliance.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - DCP010515P-U - 1166881-DCP010515P-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - DCP010515P-U
1166881-DCP010515P-U
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - DCP010515P-U 1166881-DCP010515P-U
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166881-DCP010515P-U Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166881-DCP010515P-U
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - DCP010515P-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
DCP010515P-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators DCP010515P-U
IC ISOLATED 15V 7SOP

IC ISOLATED 15V 7SOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - DCP010515P-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
DCP010515P-U
Voltage Regulators - DC DC Switching Regulators DCP010515P-U
Switching Regulator IC Output 14-SMD Module, 7 Leads, Gull Wing

Switching Regulator IC Output 14-SMD Module, 7 Leads, Gull Wing

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - DCP010515P-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
DCP010515P-U
Voltage Regulators - DC DC Switching Regulators DCP010515P-U
Switching Regulator IC Output 14-SMD Module, 7 Leads, Gull Wing

Switching Regulator IC Output 14-SMD Module, 7 Leads, Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1166881-DCP010515P-U DCP010515P-U DCP010515P-U
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - DCP010515P-U Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MRX-ADJ - 082608-LM22673MRX-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers