Texas Instruments CY74FCT138T 1-of-8 Decoder CY74FCT138ATSOCT

Description
1-of-8 Decoder 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1-of-8 Decoder 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT138T 1-of-8 Decoder
CY74FCT138ATSOCT
CY74FCT138T 1-of-8 Decoder CY74FCT138ATSOCT
1-of-8 Decoder 16-SOIC -40 to 85

1-of-8 Decoder 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
994424-CY74FCT138ATSOCT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 994424-CY74FCT138ATSOCT
Win Source Part Number: 994424-CY74FCT138ATS OCT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT138ATSOCTE4,C Y74FCT138ATSOCTE4-ND ,CY74FCT138ATSOCTG4- ND,2156-CY74FCT138AT SOCT,TEXTISCY74FCT13 8ATSOCT,CY74FCT138AT SOCTG4 Base Product Number: 74FCT138

Win Source Part Number: 994424-CY74FCT138ATSOCT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74FCT
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT138ATSOCTE4,CY74FCT138ATSOCTE4-ND,CY74FCT138ATSOCTG4-ND,2156-CY74FCT138ATSOCT,TEXTISCY74FCT138ATSOCT,CY74FCT138ATSOCTG4
Base Product Number: 74FCT138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CY74FCT138ATSOCT 994424-CY74FCT138ATSOCT
Product Name CY74FCT138T 1-of-8 Decoder Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder
Input Lines 3
Output Lines 8
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type SOIC,SSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BM96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details
2 suppliers
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details