CLC5903SM -- RF AND WIRELESS - RF MISC ICS AND MODULES
Texas Instruments
RF and Wireless - RF Misc ICs and Modules
CLC5903SM
Description
DOWN CONVERTER
-
Shenzhen Shengyu Electronics Technology Limited
Description
DOWN CONVERTER
Suppliers
RF and Wireless - RF Misc ICs and Modules
CLC5903SM
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CLC5903SM |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Receiver
Supply Voltage
1.8V; 3.3V
Operating Frequency
0.1440 to 108 MHz
View Details
Supply Voltage
Other; 3.3 to 5
Operating Frequency
13.56 MHz
Bias Current
70 mA
View Details
4 suppliers