Texas Instruments SOIC Video Amps And Module CLC412AJE

Description
Video Amplifier, 2 Func, Bipolar, PDSO8
Request a Quote Datasheet
Description
Video Amplifier, 2 Func, Bipolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC412AJE - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 2 Func, Bipolar, PDSO8

Video Amplifier, 2 Func, Bipolar, PDSO8

Supplier's Site Datasheet
SOIC Video Amps And Module - 737-CLC412AJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Video Amps And Module
737-CLC412AJE
SOIC Video Amps And Module 737-CLC412AJE
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC Product overview: CLC412AJE from National Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-CLC412AJE can be used for catalog matching and distributor lookup.

VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC Product overview: CLC412AJE from National Semiconductor is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-CLC412AJE can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - CLC412AJE - 242347-CLC412AJE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - CLC412AJE
242347-CLC412AJE
Linear - Linear - Amplifiers - Video Amps and Modules - CLC412AJE 242347-CLC412AJE
Manufacturer: Texas Instruments Win Source Part Number: 242347-CLC412AJE Family Name: CLC412 Alternative Parts (Cross-Reference): CLC412AJE-TR13; CLC412AJE-TR; CLC412AJE-TR13/NOPB; CLC412AJE/NOPB; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 242347-CLC412AJE
Family Name: CLC412
Alternative Parts (Cross-Reference): CLC412AJE-TR13; CLC412AJE-TR; CLC412AJE-TR13/NOPB; CLC412AJE/NOPB;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Video Amps and Modules - CLC412AJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
CLC412AJE
Video Amps and Modules CLC412AJE
Video Amp 2 Current Feedback 8-SOIC

Video Amp 2 Current Feedback 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number CLC412AJE 737-CLC412AJE 242347-CLC412AJE CLC412AJE
Product Name SOIC Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - CLC412AJE Video Amps and Modules
Package Type SOIC; SOIC8 Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
BUF12800 Reference Voltage Generator for LCD Gamma Correction - BUF12800AIPWP - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type HTSSOP
View Details
9 suppliers