Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ CLC016ACQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 202586-CLC016ACQ Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTG; 673M-01; CLC016MTC/NOPB; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 202586-CLC016ACQ Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTG; 673M-01; CLC016MTC/NOPB; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ
202586-CLC016ACQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ 202586-CLC016ACQ
Manufacturer: Texas Instruments Win Source Part Number: 202586-CLC016ACQ Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): MC100EP40DTG; 673M-01; CLC016MTC/NOPB; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202586-CLC016ACQ
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): MC100EP40DTG; 673M-01; CLC016MTC/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Clock and Timing IC
728-CLC016ACQ
Clock and Timing IC 728-CLC016ACQ
SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 202586-CLC016ACQ 728-CLC016ACQ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data