Texas Instruments Clock and Timing IC CLC016ACQ/NOPB

Description
SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-CLC016ACQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CLC016ACQ/NOPB
Clock and Timing IC 728-CLC016ACQ/NOPB
SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ/NOPB can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016ACQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016ACQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB - 915502-CLC016ACQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB
915502-CLC016ACQ/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB 915502-CLC016ACQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 915502-CLC016ACQ/NOP B Operating Temperature Range: 0°C ~ 70°C Features: Phase Lock Loop (PLL) IC - 1 28-LCC (J-Lead) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CLC016 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *CLC016ACQ, CLC016ACQ, CLC016ACQ-ND, CLC016ACQ-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 915502-CLC016ACQ/NOPB
Operating Temperature Range: 0°C ~ 70°C
Features: Phase Lock Loop (PLL) IC - 1 28-LCC (J-Lead)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CLC016
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *CLC016ACQ, CLC016ACQ, CLC016ACQ-ND, CLC016ACQ-NDR

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016ACQ/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016ACQ/NOPB
IC PHASE LOCK LOOP 28PLCC

IC PHASE LOCK LOOP 28PLCC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016ACQ/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016ACQ/NOPB
IC DATA RETIMING PLL 28-PLCC

IC DATA RETIMING PLL 28-PLCC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CLC016ACQ/NOPB
Clock Generators, PLLs, Frequency Synthesizers CLC016ACQ/NOPB
Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-CLC016ACQ/NOPB 915502-CLC016ACQ/NOPB CLC016ACQ/NOPB CLC016ACQ/NOPB CLC016ACQ/NOPB
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016ACQ/NOPB Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount Surface Mount; 28-LCC (J-Lead)
Frequency 550 MHz
Operating Temperature -40 C (-40 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
 - BQ4802YDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers