Texas Instruments RFID, RF Access, Monitoring ICs CF45538NSRG4

Description
RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width)
Datasheet
Description
RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CF45538NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
CF45538NSRG4
RFID, RF Access, Monitoring ICs CF45538NSRG4
RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width)

RFID Transponder IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - CF45538NSRG4 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
CF45538NSRG4
RFID, RF Access, Monitoring ICs CF45538NSRG4
IC RFID TRANSP 134.2KHZ 16SO

IC RFID TRANSP 134.2KHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CF45538NSRG4 CF45538NSRG4
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details