2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 100271-CDCVF857RHAR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85 Product overview: CDCVF857RHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857RHAR can be used for catalog matching and distributor lookup.
IC 2.5V PHASE LOCK LOOP 40VQFN
IC PLL CLOCK DRIVER 40VQFN
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF857RHAR | 100271-CDCVF857RHAR | CDCVF857RHAR | CDCVF857RHAR-ND | 728-CDCVF857RHAR | CDCVF857RHAR | CDCVF857RHAR | CDCVF857RHAR |
| Product Name | CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RHAR | Clock Generators, PLLs, Frequency Synthesizers | 2.5 V VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | Surface Mount; 40-VQFN (6x6) | Surface Mount; 40-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | ||
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |