Texas Instruments CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857DGGG4

Description
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGG4 - Texas Instruments
Dallas, TX, United States
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver
CDCVF857DGGG4
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857DGGG4
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85

2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGG4-ND
"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGG4
PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGG4
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGG4
IC 2.5V PHASE LOCK LOOP 48-TSSOP

IC 2.5V PHASE LOCK LOOP 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF857DGGG4 CDCVF857DGGG4-ND CDCVF857DGGG4 CDCVF857DGGG4 CDCVF857DGGG4
Product Name CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Driver PLL Clock Driver; Clock Generator Clock Generator
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock and Timing IC - 728-CDCE913R07PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AM96E4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers