3.3-V Phase-Lock Loop Clock Driver with Power Down Mode 24-TSSOP 0 to 85
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Clock Drivers & Distribution 3.3V Ph-Lock Loop Clock Driver Product overview: CDCVF2510APWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510APWRG4 can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2510APWRG4 | CDCVF2510APWRG4-ND | 728-CDCVF2510APWRG4 | CDCVF2510APWRG4 | CDCVF2510APWRG4 | CDCVF2510APWRG4 |
| Product Name | CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode | Clock Generators, PLLs, Frequency Synthesizers | 3.3V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | |
| Package Type | TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |