Texas Instruments CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode CDCVF2510APW

Description
3.3-V Phase-Lock Loop Clock Driver with Power Down Mode 24-TSSOP 0 to 85
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver with Power Down Mode 24-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode - CDCVF2510APW - Texas Instruments
Dallas, TX, United States
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode
CDCVF2510APW
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode CDCVF2510APW
3.3-V Phase-Lock Loop Clock Driver with Power Down Mode 24-TSSOP 0 to 85

3.3-V Phase-Lock Loop Clock Driver with Power Down Mode 24-TSSOP 0 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW
013035-CDCVF2510APW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW 013035-CDCVF2510APW
Manufacturer: Texas Instruments Win Source Part Number: 013035-CDCVF2510APW Packaging: Tube/Rail Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 175MHz Alternative Parts (Cross-Reference): CDCVF2510APWRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013035-CDCVF2510APW
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 175MHz
Alternative Parts (Cross-Reference): CDCVF2510APWRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCVF2510APW
TSSOP Clock and Timing IC 728-CDCVF2510APW
Clock Generator 2Clock Inputs 24-Pin TSSOP Tube Product overview: CDCVF2510APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510APW can be used for catalog matching and distributor lookup.

Clock Generator 2Clock Inputs 24-Pin TSSOP Tube Product overview: CDCVF2510APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCVF2510APW - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-18407-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-18407-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-18407-5-ND
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510APW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2510APW
IC PLL CLOCK DRIVER 24TSSOP

IC PLL CLOCK DRIVER 24TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510APW
Clock Generators, PLLs, Frequency Synthesizers CDCVF2510APW
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2510APW
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2510APW
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF2510APW 013035-CDCVF2510APW 728-CDCVF2510APW CDCVF2510APW 296-18407-5-ND CDCVF2510APW CDCVF2510APW CDCVF2510APW
Product Name CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510APW TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Real Time Clock; Clock Driver Clock Driver; Clock Generator PLL Clock Driver; Clock Generator Clock Driver Clock Generator
Package Type TSSOP Surface Mount; 24-TSSOP Rail/Tube SOP; SSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 175 MHz 175 MHz 175 MHz 175 MHz 1 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers