Texas Instruments CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down CDCVF2509APWRG4

Description
3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85
Request a Quote Datasheet
Description
3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down - CDCVF2509APWRG4 - Texas Instruments
Dallas, TX, United States
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down
CDCVF2509APWRG4
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down CDCVF2509APWRG4
3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85

3.3-V Phase-Lock Look Clock Driver with Power Down 24-TSSOP 0 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWRG4
1160712-CDCVF2509APWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWRG4 1160712-CDCVF2509APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160712-CDCVF2509APW RG4 Packaging: Reel - TR Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 175MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCVF2509 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Introduction Date: May 01, 2005 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160712-CDCVF2509APWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 175MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCVF2509
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Introduction Date: May 01, 2005
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Clock and Timing IC
728-CDCVF2509APWRG4
3.3V Clock and Timing IC 728-CDCVF2509APWRG4
Clock Drivers & Distribution 3.3V Ph-Lock Look Clock Driver Product overview: CDCVF2509APWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509APWRG4 can be used for catalog matching and distributor lookup.

Clock Drivers & Distribution 3.3V Ph-Lock Look Clock Driver Product overview: CDCVF2509APWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509APWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF2509APWRG4
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF2509APWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF2509APWRG4
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCVF2509APWRG4 1160712-CDCVF2509APWRG4 728-CDCVF2509APWRG4 CDCVF2509APWRG4 CDCVF2509APWRG4
Product Name CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509APWRG4 3.3V Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Generator Clock Driver
Package Type TSSOP Surface Mount Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 175 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data