Texas Instruments CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081PWRG4

Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWRG4 - Texas Instruments
Dallas, TX, United States
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver
CDCVF25081PWRG4
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081PWRG4
1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85

1:8 3.3-V Phase Lock Loop Clock Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CDCVF25081PWRG4
Clock and Timing IC 728-CDCVF25081PWRG4
Clock Drivers & Distribution 1:8 3.3-V PLL CLOCK DRIVER Product overview: CDCVF25081PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081PWRG4 can be used for catalog matching and distributor lookup.

Clock Drivers & Distribution 1:8 3.3-V PLL CLOCK DRIVER Product overview: CDCVF25081PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 - 202427-CDCVF25081PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4
202427-CDCVF25081PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 202427-CDCVF25081PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202427-CDCVF25081PWR G4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202427-CDCVF25081PWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWRG4-ND
"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWRG4
PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Driver IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWRG4
IC 1:8 3.3V PLL CLK-DRVR 16TSSOP

IC 1:8 3.3V PLL CLK-DRVR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081PWRG4
IC PLL CLOCK DRIVER 16TSSOP

IC PLL CLOCK DRIVER 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF25081PWRG4 728-CDCVF25081PWRG4 202427-CDCVF25081PWRG4 CDCVF25081PWRG4-ND CDCVF25081PWRG4 CDCVF25081PWRG4 CDCVF25081PWRG4
Product Name CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081PWRG4 Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver; Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Generator
Package Type SOIC,TSSOP Tape and Reel Surface Mount; 16-TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 60 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data