Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4 CDCVF2505PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160708-CDCVF2505PWG 4 Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCVF2505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CDCVF2505D; CDCVF2505DR; CDCVF2505PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160708-CDCVF2505PWG 4 Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCVF2505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CDCVF2505D; CDCVF2505DR; CDCVF2505PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4 - 1160708-CDCVF2505PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4
1160708-CDCVF2505PWG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4 1160708-CDCVF2505PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1160708-CDCVF2505PWG 4 Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCVF2505 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CDCVF2505D; CDCVF2505DR; CDCVF2505PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1160708-CDCVF2505PWG4
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCVF2505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): CDCVF2505D; CDCVF2505DR; CDCVF2505PWR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1160708-CDCVF2505PWG4
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505PWG4
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2544QC013-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers