Texas Instruments CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL925PW

Description
Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 16-TSSOP -40 to 85
Request a Quote
Description
Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCEL925PW is a programmable 2-PLL VCXO clock synthesizer designed for low power applications, featuring 1.8-V LVCMOS outputs. It supports in-system programmability and includes nonvolatile EEPROM for storing custom settings. The device can generate up to five output clocks from a single input frequency, with programmable output frequencies reaching up to 230 MHz. It accepts an external crystal input ranging from 8 MHz to 32 MHz and offers an on-chip VCXO with a pull range of ±150 ppm. The CDCEL925PW is equipped with a low-noise PLL core that integrates loop filter components, resulting in a typical period jitter of 60 ps. It operates within a temperature range of -40°C to 85°C and is packaged in a 16-pin TSSOP. The device also features three user-definable control inputs for various functions, including frequency selection and power management. It is suitable for applications in video, audio, USB, WLAN, and GPS systems, making it a versatile choice for engineers seeking a reliable clock synthesizer.

Datasheet Summary
Powered by GS/AI

The CDCEL925PW is a programmable 2-PLL VCXO clock synthesizer designed for low power applications, featuring 1.8-V LVCMOS outputs. It supports in-system programmability and includes nonvolatile EEPROM for storing custom settings. The device can generate up to five output clocks from a single input frequency, with programmable output frequencies reaching up to 230 MHz. It accepts an external crystal input ranging from 8 MHz to 32 MHz and offers an on-chip VCXO with a pull range of ±150 ppm. The CDCEL925PW is equipped with a low-noise PLL core that integrates loop filter components, resulting in a typical period jitter of 60 ps. It operates within a temperature range of -40°C to 85°C and is packaged in a 16-pin TSSOP. The device also features three user-definable control inputs for various functions, including frequency selection and power management. It is suitable for applications in video, audio, USB, WLAN, and GPS systems, making it a versatile choice for engineers seeking a reliable clock synthesizer.

Suppliers

Company
Product
Description
Supplier Links
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL925PW - Texas Instruments
Dallas, TX, United States
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs
CDCEL925PW
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs CDCEL925PW
Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 16-TSSOP -40 to 85

Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V 230MHz TSSOP Clock and Timing IC
728-CDCEL925PW
1.8V 230MHz TSSOP Clock and Timing IC 728-CDCEL925PW
1.8V 5-OUT Clock Synthesizer, 2-PLL, 230MHz Max, TSSOP Product overview: CDCEL925PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL925PW can be used for catalog matching and distributor lookup.

1.8V 5-OUT Clock Synthesizer, 2-PLL, 230MHz Max, TSSOP Product overview: CDCEL925PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL925PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW - 083172-CDCEL925PW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW
083172-CDCEL925PW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW 083172-CDCEL925PW
Manufacturer: Texas Instruments Win Source Part Number: 083172-CDCEL925PW Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 230MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083172-CDCEL925PW
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCEL925PW - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 230MHz, CMOS, PDSO16

Video Clock Generator, 230MHz, CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-22882-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-22882-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-22882-5-ND
"Clock/Frequency Synthesizer IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube - 815-CDCEL925PW - Utmel Electronic Limited
Hong Kong, China
Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube
815-CDCEL925PW
Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube 815-CDCEL925PW
Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube

Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube

Supplier's Site
Clock Synthesizer, 160Mhz, Tssop-16; Clock Ic Type Texas Instruments - 26AJ5364 - Newark, An Avnet Company
Chicago, IL, United States
Clock Synthesizer, 160Mhz, Tssop-16; Clock Ic Type Texas Instruments
26AJ5364
Clock Synthesizer, 160Mhz, Tssop-16; Clock Ic Type Texas Instruments 26AJ5364
CLOCK SYNTHESIZER, 160MHZ, TSSOP-16; Clock IC Type:Clock Synthesiser; Frequency:160MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CLOCK SYNTHESIZER, 160MHZ, TSSOP-16; Clock IC Type:Clock Synthesiser; Frequency:160MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCEL925PW
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCEL925PW
IC 2PLL VCXO CLK SYNTH 16-TSSOP

IC 2PLL VCXO CLK SYNTH 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCEL925PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCEL925PW
IC CLK/FREQ SYNTH 16TSSOP

IC CLK/FREQ SYNTH 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCEL925PW 728-CDCEL925PW 083172-CDCEL925PW CDCEL925PW 296-22882-5-ND 815-CDCEL925PW 26AJ5364 CDCEL925PW CDCEL925PW
Product Name CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 1.8V 230MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL925PW Clock Generators, PLLs, Frequency Synthesizers Clock Generator 8MHz to 160MHz Input 230MHz Output 16-Pin TSSOP Tube Clock Synthesizer, 160Mhz, Tssop-16; Clock Ic Type Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS; LVCMOS CMOS LVCMOS 1
Package Type TSSOP Rail/Tube Surface Mount; 16-TSSOP SOP; SSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173, 4.40mm Width) TSSOP Surface Mount; Surface Mount SSOP
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 160 MHz 230 MHz 230 MHz 230 MHz 160 MHz 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQ/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
7 suppliers