Texas Instruments Logic - Logic - Comparators - CD74HCT85MT CD74HCT85MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771424-CD74HCT85MT Series: 74HCT Packaging: Reel package Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Output Function: A B Resolution: 4 Family Name: CD74HCT85 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74HCT85D; 74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771424-CD74HCT85MT Series: 74HCT Packaging: Reel package Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Output Function: A B Resolution: 4 Family Name: CD74HCT85 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74HCT85D; 74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - CD74HCT85MT - 771424-CD74HCT85MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HCT85MT
771424-CD74HCT85MT
Logic - Logic - Comparators - CD74HCT85MT 771424-CD74HCT85MT
Manufacturer: Texas Instruments Win Source Part Number: 771424-CD74HCT85MT Series: 74HCT Packaging: Reel package Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active High Output Function: A B Resolution: 4 Family Name: CD74HCT85 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74HCT85D; 74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771424-CD74HCT85MT
Series: 74HCT
Packaging: Reel package
Type: Magnitude Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Output: Active High
Output Function: A<B, A=B, A>B
Resolution: 4
Family Name: CD74HCT85
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74HCT85D; 74HCT85D/S71; 74HCT85D/S71,118; 74HCT85D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74HCT85MT - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, HCT Series, 4-Bit, True Output, CMOS, PDSO16

Magnitude Comparator, HCT Series, 4-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Linear Comparator IC
692-CD74HCT85MT
5.5V SOIC Linear Comparator IC 692-CD74HCT85MT
4-Bit Magnitude Comparator, CMOS, SOIC, 5.5V Product overview: CD74HCT85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HCT85MT can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator, CMOS, SOIC, 5.5V Product overview: CD74HCT85MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HCT85MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - CD74HCT85MT - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HCT85MT
Logic - Comparators CD74HCT85MT
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet
Comparators - CD74HCT85MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HCT85MT
Comparators CD74HCT85MT
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number 771424-CD74HCT85MT CD74HCT85MT 692-CD74HCT85MT CD74HCT85MT CD74HCT85MT
Product Name Logic - Logic - Comparators - CD74HCT85MT 5.5V SOIC Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Magnitude Comparator
Standards RoHS
Unlock Full Specs
to access all available technical data