Texas Instruments Logic - Logic - Comparators - CD74HCT688M96 CD74HCT688M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 006969-CD74HCT688M96 Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006969-CD74HCT688M96 Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - CD74HCT688M96 - 006969-CD74HCT688M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HCT688M96
006969-CD74HCT688M96
Logic - Logic - Comparators - CD74HCT688M96 006969-CD74HCT688M96
Manufacturer: Texas Instruments Win Source Part Number: 006969-CD74HCT688M96 Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF Current - Quiescent: 8μA Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006969-CD74HCT688M96
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 34ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-CD74HCT688M96
8-bit 5V SOIC Linear Comparator IC 692-CD74HCT688M96
8-Bit Inverting Identity Comparator, 5V, CMOS, SOIC Product overview: CD74HCT688M96 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HCT688M96 can be used for catalog matching and distributor lookup.

8-Bit Inverting Identity Comparator, 5V, CMOS, SOIC Product overview: CD74HCT688M96 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HCT688M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator - 16689243 - Radwell International
Willingboro, NJ, United States
Comparator
16689243
Comparator 16689243
COMPARATOR, MAGNITUDE, 8BIT, SOIC-20, LOGIC FAMILY / BASE NUMBER:74HCT688, NO. OF CHANNELS: 8 CHANNELS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V. FREE 2 YEAR RADWELL WARRANTY

COMPARATOR, MAGNITUDE, 8BIT, SOIC-20, LOGIC FAMILY / BASE NUMBER:74HCT688, NO. OF CHANNELS: 8 CHANNELS, LOGIC CASE STYLE: SOIC, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN: 4.5V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Comparators - CD74HCT688M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HCT688M96
Logic - Comparators CD74HCT688M96
IC COMPARATOR IDENTITY 20SOIC

IC COMPARATOR IDENTITY 20SOIC

Supplier's Site Datasheet
Comparators CD74HCT688M96
IC COMPARATOR IDENTITY 20SOIC

IC COMPARATOR IDENTITY 20SOIC

Supplier's Site Datasheet
Comparators - CD74HCT688M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HCT688M96
Comparators CD74HCT688M96
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Amplifier and Comparator Chips Analog Comparators
Product Number 006969-CD74HCT688M96 692-CD74HCT688M96 16689243 CD74HCT688M96 CD74HCT688M96 CD74HCT688M96
Product Name Logic - Logic - Comparators - CD74HCT688M96 8-bit 5V SOIC Linear Comparator IC Comparator Logic - Comparators Comparators Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data