Texas Instruments CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4053M96

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs - CD74HCT4053M96 - Texas Instruments
Dallas, TX, United States
CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs
CD74HCT4053M96
CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4053M96
High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125

High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -55 to 125

Supplier's Site Datasheet
 - 6622599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Configuration = Triple 2:1 Package Type = SOIC Mounting Type = Surface Mount Typical Single Supply Voltage = 5 V Switch Type = Analogue Multiplexer Pin Count = 16 Power Supply Type = Dual, Single Input Signal Type = Single Ended Output Signal Type = Single Ended Typical Dual Supply Voltage = ±3V

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Configuration = Triple 2:1
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue Multiplexer
Pin Count = 16
Power Supply Type = Dual, Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±3V

Supplier's Site
 - 6622599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Configuration = Triple 2:1 Package Type = SOIC Mounting Type = Surface Mount Typical Single Supply Voltage = 5 V Switch Type = Analogue Multiplexer Pin Count = 16 Power Supply Type = Dual, Single Input Signal Type = Single Ended Output Signal Type = Single Ended Typical Dual Supply Voltage = ±3V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Configuration = Triple 2:1
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue Multiplexer
Pin Count = 16
Power Supply Type = Dual, Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Typical Dual Supply Voltage = ±3V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4053M96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4053M96
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - 012952-CD74HCT4053M96 - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96
012952-CD74HCT4053M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 012952-CD74HCT4053M96
Manufacturer: Texas Instruments Win Source Part Number: 012952-CD74HCT4053M9 6 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 8pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012952-CD74HCT4053M96
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 8pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4053M96
Analog Switches, Multiplexers, Demultiplexers CD74HCT4053M96
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Supplier's Site
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HCT4053M96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HCT4053M96
130Ω 3 SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

130Ω 3 SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-26030-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-26030-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-26030-2-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-26030-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-26030-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-26030-1-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-26030-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-26030-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-26030-6-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Supplier's Site Datasheet
Analogue Mux/demux, Triple, 2 Texas Instruments - 26AJ5500 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Triple, 2 Texas Instruments
26AJ5500
Analogue Mux/demux, Triple, 2 Texas Instruments 26AJ5500
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Lingto Electronic Limited Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited DigiKey Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number CD74HCT4053M96 6622599 CD74HCT4053M96 012952-CD74HCT4053M96 CD74HCT4053M96 CD74HCT4053M96 296-26030-2-ND 26AJ5500
Product Name CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, Triple, 2 Texas Instruments
Configuration 3 X SPDT 2x1 2x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts -3 to 3 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 1 to 5.5 volts 4.5 to 5.5 volts
Ron 45 ohms 5 ohms 130 ohms 130 ohms 130 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer - CD74HC4052PWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
SN74HC4066 Quadruple Bilateral Analog Switches - SN74HC4066PWG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - SN74CB3Q3251DBQR - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers