Texas Instruments 2V 6V TSSOP Linear Comparator IC CD74HC85PWT

Description
4-Bit Magnitude Comparator, CMOS, TTL Output, TSSOP, 2V-6V Product overview: CD74HC85PWT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator, CMOS, TTL Output, TSSOP, 2V-6V Product overview: CD74HC85PWT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
2V 6V TSSOP Linear Comparator IC
692-CD74HC85PWT
2V 6V TSSOP Linear Comparator IC 692-CD74HC85PWT
4-Bit Magnitude Comparator, CMOS, TTL Output, TSSOP, 2V-6V Product overview: CD74HC85PWT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85PWT can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator, CMOS, TTL Output, TSSOP, 2V-6V Product overview: CD74HC85PWT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - CD74HC85PWT - 1028462-CD74HC85PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HC85PWT
1028462-CD74HC85PWT
Logic - Logic - Comparators - CD74HC85PWT 1028462-CD74HC85PWT
Manufacturer: Texas Instruments Win Source Part Number: 1028462-CD74HC85PWT Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028462-CD74HC85PWT
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP - 815-CD74HC85PWT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP
815-CD74HC85PWT
TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP 815-CD74HC85PWT
TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP

TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP

Supplier's Site
Logic - Comparators - CD74HC85PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HC85PWT
Logic - Comparators CD74HC85PWT
IC COMPARATOR MAGNITUDE 16TSSOP

IC COMPARATOR MAGNITUDE 16TSSOP

Supplier's Site Datasheet
Comparators - CD74HC85PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HC85PWT
Comparators CD74HC85PWT
Magnitude Comparator Bit Active High Output AB 16-TSSOP

Magnitude Comparator Bit Active High Output AB 16-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Instrumentation Amplifier Chips Analog Comparators Analog Comparators
Product Number 692-CD74HC85PWT 1028462-CD74HC85PWT 815-CD74HC85PWT CD74HC85PWT CD74HC85PWT
Product Name 2V 6V TSSOP Linear Comparator IC Logic - Logic - Comparators - CD74HC85PWT TEXAS INSTRUMENTS CD74HC85PWT LOGIC, MAG COMPARATR HS 4BIT, 16TSSOP Logic - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 4.5 volts 2 to 6 volts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data