Magnitude Comparator, HC/UH Series, 4-Bit, True Output, CMOS, PDSO16
4-Bit Magnitude Comparator IC, CMOS, 2-6V, TSSOP Product overview: CD74HC85PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 915163-CD74HC85PWR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Magnitude Comparator Bit Active High Output A B 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC85
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41229-2, CD74HC85PWRG4, CD74HC85PWRG4-ND, 296-41229-1, 296-41229-6, -CD74HC85PWRG4, CD74HC85PWR-ND, CD74HC85PWRE4, -296-41229-1-ND, CD74HC85PWRE4-ND, -CD74HC85PWRG4-NDR
Magnitude Comparator Bit Active High Output AB 16-TSSOP
IC COMPARATOR MAGNITUDE 16TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | CD74HC85PWR | 692-CD74HC85PWR | 915163-CD74HC85PWR | CD74HC85PWR | CD74HC85PWR |
| Product Name | 6V TSSOP Linear Comparator IC | Logic - Logic - Comparators - CD74HC85PWR | Comparators | Logic - Comparators | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP16 | Tape and Reel | SSOP; SOP; TSSOP; 16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active |