Manufacturer: Texas Instruments
Win Source Part Number: 1323527-CD74HC85NSR
Category: Integrated Circuits (ICs)>Logic>Comparat
Packaging: Reel - TR
Type: Magnitude Comparator
Standard Package: 2,000
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Output: Active High
Number of Bits: 4
Output Function: A B
Voltage - Supply: 2V ~ 6V
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74HC85NSR-NDR,-CD
Base Product Number: 74HC85
RoHS Status: ROHS3 Compliant
4-Bit Magnitude Comparator, CMOS, SOP, 2-6V, TTL Output Product overview: CD74HC85NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85NSR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active High Output AB 16-SO
IC COMPARATOR MAGNITUDE 4B 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1323527-CD74HC85NSR | 692-CD74HC85NSR | CD74HC85NSR | CD74HC85NSR |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | 6V Linear Comparator IC | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS |