Texas Instruments Logic - Logic - Comparators - CD74HC85MTE4 CD74HC85MTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028461-CD74HC85MTE4 Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028461-CD74HC85MTE4 Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - CD74HC85MTE4 - 1028461-CD74HC85MTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HC85MTE4
1028461-CD74HC85MTE4
Logic - Logic - Comparators - CD74HC85MTE4 1028461-CD74HC85MTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028461-CD74HC85MTE4 Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028461-CD74HC85MTE4
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 33ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Linear Comparator IC
692-CD74HC85MTE4
SOIC Linear Comparator IC 692-CD74HC85MTE4
4-Bit Magnitude Comparator 16-SOIC -55 to 125 Product overview: CD74HC85MTE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MTE4 can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator 16-SOIC -55 to 125 Product overview: CD74HC85MTE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85MTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - CD74HC85MTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HC85MTE4
Logic - Comparators CD74HC85MTE4
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet
Comparators - CD74HC85MTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HC85MTE4
Comparators CD74HC85MTE4
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1028461-CD74HC85MTE4 692-CD74HC85MTE4 CD74HC85MTE4 CD74HC85MTE4
Product Name Logic - Logic - Comparators - CD74HC85MTE4 SOIC Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data