Texas Instruments 6V SOIC Linear Comparator IC CD74HC85M

Description
4-Bit Magnitude Comparator IC, CMOS, SOIC, 2-6V Product overview: CD74HC85M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator IC, CMOS, SOIC, 2-6V Product overview: CD74HC85M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC Linear Comparator IC
692-CD74HC85M
6V SOIC Linear Comparator IC 692-CD74HC85M
4-Bit Magnitude Comparator IC, CMOS, SOIC, 2-6V Product overview: CD74HC85M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85M can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparator IC, CMOS, SOIC, 2-6V Product overview: CD74HC85M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC85M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - CD74HC85M - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HC85M
Logic - Comparators CD74HC85M
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet
Comparator - 16634687 - Radwell International
Willingboro, NJ, United States
Comparator
16634687
Comparator 16634687
IC, 74HC, SMD, 74HC85, SOIC16, 6V; LOGIC FAMILY / BASE NUMBER:74HC85; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:4CHANNELS; NO. OF BITS:4BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 74HC, SMD, 74HC85, SOIC16, 6V; LOGIC FAMILY / BASE NUMBER:74HC85; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:4CHANNELS; NO. OF BITS:4BIT; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Comparators - CD74HC85M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HC85M
Comparators CD74HC85M
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-CD74HC85M CD74HC85M 16634687 CD74HC85M
Product Name 6V SOIC Linear Comparator IC Logic - Comparators Comparator Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data