Manufacturer: Texas Instruments
Win Source Part Number: 1321102-CD74HC688PWR
Category: Integrated Circuits (ICs)>Logic>Comparat
Packaging: Reel - TR
Type: Identity Comparator
Standard Package: 2,000
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Voltage - Supply: 2V ~ 6V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD74HC688PWRE4-NDR,
Base Product Number: 74HC688
RoHS Status: ROHS3 Compliant
IC COMPARATOR IDENTITY 20TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1321102-CD74HC688PWR | CD74HC688PWR | CD74HC688PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |