Texas Instruments Logic - Logic - Comparators - CD74HC688E CD74HC688E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160323-CD74HC688E Series: 74HC Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active Low Output Function: A=B Resolution: 8 Family Name: CD74HC688 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74HC688N; 74HC688N,652; MM74HC688N; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160323-CD74HC688E Series: 74HC Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active Low Output Function: A=B Resolution: 8 Family Name: CD74HC688 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74HC688N; 74HC688N,652; MM74HC688N; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - CD74HC688E - 1160323-CD74HC688E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD74HC688E
1160323-CD74HC688E
Logic - Logic - Comparators - CD74HC688E 1160323-CD74HC688E
Manufacturer: Texas Instruments Win Source Part Number: 1160323-CD74HC688E Series: 74HC Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active Low Output Function: A=B Resolution: 8 Family Name: CD74HC688 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74HC688N; 74HC688N,652; MM74HC688N; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160323-CD74HC688E
Series: 74HC
Packaging: Tube
Type: Identity Comparator
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: CD74HC688
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74HC688N; 74HC688N,652; MM74HC688N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
8-bit Linear Comparator IC
692-CD74HC688E
8-bit Linear Comparator IC 692-CD74HC688E
Identity Comparator 8-Bit Inverting 20-Pin PDIP Tube Product overview: CD74HC688E from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC688E can be used for catalog matching and distributor lookup.

Identity Comparator 8-Bit Inverting 20-Pin PDIP Tube Product overview: CD74HC688E from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC688E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - CD74HC688E - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD74HC688E
Logic - Comparators CD74HC688E
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet
Comparators - CD74HC688E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD74HC688E
Comparators CD74HC688E
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1160323-CD74HC688E 692-CD74HC688E CD74HC688E CD74HC688E
Product Name Logic - Logic - Comparators - CD74HC688E 8-bit Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output CMOS; Identity Comparator
Unlock Full Specs
to access all available technical data