Texas Instruments CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder CD74HC42M

Description
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HC42M - Texas Instruments
Dallas, TX, United States
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder
CD74HC42M
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder CD74HC42M
High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-SOIC -55 to 125

High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder 16-SOIC -55 to 125

Buy Now Datasheet
 - 8095514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = TTL Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = TTL
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8095514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = TTL Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = TTL
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC42M 8095514P
Product Name CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder
Function Decoder Decoder
Input Lines 4 1
Output Lines 10 10
Supply Voltage 2
Package Type PDIP,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details