Texas Instruments CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393E

Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393E - Texas Instruments
Dallas, TX, United States
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters
CD74HC393E
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters CD74HC393E
High Speed CMOS Logic Dual 4-Stage Binary Counters 14-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counters 14-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-25985-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25985-5-ND
Counters, Dividers 296-25985-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC393E - 050166-CD74HC393E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC393E
050166-CD74HC393E
Logic - Logic - Counters, Dividers - CD74HC393E 050166-CD74HC393E
Manufacturer: Texas Instruments Win Source Part Number: 050166-CD74HC393E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050166-CD74HC393E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC393E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC393E
Logic - Counters, Dividers CD74HC393E
IC DUAL 4-STG BIN COUNTER 14-DIP

IC DUAL 4-STG BIN COUNTER 14-DIP

Supplier's Site Datasheet
Logic, Dual 4-Stg Bin Counter, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8677 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Stg Bin Counter, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8677
Logic, Dual 4-Stg Bin Counter, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8677
LOGIC, DUAL 4-STG BIN COUNTER, 14DIP; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-STG BIN COUNTER, 14DIP; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC393E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC393E
Counters, Dividers CD74HC393E
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC393E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC393E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC393E
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC393E 296-25985-5-ND 050166-CD74HC393E CD74HC393E 36AJ8677 CD74HC393E CD74HC393E
Product Name CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC393E Logic - Counters, Dividers Logic, Dual 4-Stg Bin Counter, 14Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP DIP DIP; 14-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMG4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
5 suppliers