Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4 CD74HC366M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 771378-CD74HC366M96G 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771378-CD74HC366M96G 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4 - 771378-CD74HC366M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4
771378-CD74HC366M96G4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4 771378-CD74HC366M96G4
Manufacturer: Texas Instruments Win Source Part Number: 771378-CD74HC366M96G 4 Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771378-CD74HC366M96G4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 771378-CD74HC366M96G4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
High-Performance Buffers - SiT92114AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Instrumentation, Op Amps, Buffer Amps - CA3140EZ-ND - DigiKey
Specs
Slew Rate 9 V/µs
Source Current (IS) 4 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12 suppliers