Texas Instruments CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches CD74HC137PW

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches - CD74HC137PW - Texas Instruments
Dallas, TX, United States
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches
CD74HC137PW
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches CD74HC137PW
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-TSSOP -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-TSSOP -55 to 125

Buy Now Datasheet
 - 8096258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 8096258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = CMOS Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC137PW 8096258
Product Name CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8 8
Supply Voltage 2
Package Type PDIP,TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LMC567 Low Power Tone Decoder - LMC567CM/NOPB - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature -25 to 100 C (-13 to 212 F)
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
IC MUX/DEMUX 8X1 16TSSOP - 815-CD74HC4051PWRG4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details