IC COMPARATOR MAGNITUDE 16TSSOP
Magnitude Comparator Bit Active High Output AB 16-TSSOP
IC COMPARATOR MAGNITUDE 16TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | CD4585BPWR | CD4585BPWR | 815-CD4585BPWR |
| Product Name | Logic - Comparators | Comparators | IC COMPARATOR MAGNITUDE 16TSSOP |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 18 volts | 5 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |