Manufacturer: Texas Instruments
Win Source Part Number: 763673-CD4585BPW
Series: 4000B
Packaging: Tube
Type: Magnitude Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 4.2mA, 4.2mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Output Function: A<B, A=B, A>B
Resolution: 4
Family Name: CD4585
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): HCF4585BC1; HCF4063BC1; MC14585BFEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
4-Bit Magnitude Comparator IC, CMOS, 18V, TSSOP Product overview: CD4585BPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4585BPW can be used for catalog matching and distributor lookup.
IC COMPARATOR MAGNITUDE 16TSSOP
Magnitude Comparator Bit Active High Output AB 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 763673-CD4585BPW | 692-CD4585BPW | CD4585BPW | CD4585BPW |
| Product Name | Logic - Logic - Comparators - CD4585BPW | 18V TSSOP Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |