Magnitude Comparator 4-Bit 16-Pin PDIP Tube Product overview: CD4585BE from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4585BE can be used for catalog matching and distributor lookup.
Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, True Output, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 006241-CD4585BE
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 160ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Motor Drive & Control
Magnitude Comparator Bit Active High Output AB 16-PDIP
IC COMPARATOR MAGNITUDE 4B 16DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-CD4585BE | CD4585BE | 006241-CD4585BE | CD4585BE | CD4585BE |
| Product Name | Linear Comparator IC | Logic - Logic - Comparators - CD4585BE | Comparators | Logic - Comparators | |
| Supply Voltage (VS) | 3 to ? volts | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Number of Pins | 16 | ||||
| Standards | RoHS |