CMOS Quad Bilateral Switch 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006191-CD4066BE
Packaging: Tube/Rail
Type: Bilateral, FET Switches
Mounting: Through Hole
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: CD4066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14016BCPG; CD4066BEE4; CD4066BME4;
Introduction Date: March 25, 1996
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Communications & Networking
Bilateral, FET Switches 1 x 1:1 14-PDIP
CMOS Quad Bilateral Switch CD4066BE
Analog Switch Quad SPST CMOS 40MHz PDIP Product overview: CD4066BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BE can be used for catalog matching and distributor lookup.
240Ω 4 SPST(SPST) PDIP-14 Analog Switches / Multiplexers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BE | 006191-CD4066BE | 296-2061-5-ND | 528404 | 747-CD4066BE | CD4066BE |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BE | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Quad 40MHz Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |
| Ron | 125 ohms | 240 ohms | 240 ohms | |||
| Min Operating Current | 2.00E-5 mA | 0.0050 mA |